TE Connectivity Barrier Strips 3-1437418-9

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Product Length (MM) : 42.85 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50
Request a Quote
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Product Length (MM) : 42.85 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 3-1437418-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
3-1437418-9
Barrier Strips 3-1437418-9
Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Product Length (MM) : 42.85 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 50

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Product Length (MM) : 42.85

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-1437418-9
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546019-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546841-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details