TE Connectivity
Barrier Strips
3-1437402-7
Description
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Product Type : Barrier Strip
Request a Quote
Email Supplier
Description
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Product Type : Barrier Strip
Request a Quote
Email Supplier
Suppliers
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Product Type : Barrier Strip
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Product Type : Barrier Strip
Buy Now
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
3-1437402-7 |
|
Product Name
|
Barrier Strips |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
-40 to 120 C (-40 to 248 F)
View Details
Approvals
RoHS
North American
18 to 22 AWG
International
0.30 to 0.89 mm2
View Details
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
19
View Details
2 suppliers
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
# of Contacts
13
View Details
2 suppliers