TE Connectivity Modular Terminal Blocks 3-1437390-6

Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Nickel, Gold, Tin Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Nickel, Gold, Tin Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 3-1437390-6 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
3-1437390-6
Modular Terminal Blocks 3-1437390-6
Body Features Primary Product Color : Black Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Nickel, Gold, Tin Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 6 Wire Size (AWG) : 18 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Clamp Usage Conditions Operating Temperature Range : 150 DEGC  [302 DEGF ] Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 1
  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 65
  • Contact Plating Material : Nickel, Gold, Tin

Dimensions


  • Product Spacing : 14.24 MM  [.56 INCH ]
  • Rated Cross Section (AWG) : 6
  • Wire Size (AWG) : 18 - 6

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 14.22 MM  [.56 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 1/4-28 Slotted Headless

Packaging Features


  • Terminals per Foot : 20

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Tubular Clamp

Usage Conditions


  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blk/Strip Wiring Dev - 32829363 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32829363
Terminal Blk/Strip Wiring Dev 32829363
223-BU=TERMINAL BLOCK, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

223-BU=TERMINAL BLOCK, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIN Rail Terminal Blocks - 3-1437390-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3-1437390-6
DIN Rail Terminal Blocks 3-1437390-6
DIN Rail Terminal Blocks TUBULAR BLOCK

DIN Rail Terminal Blocks TUBULAR BLOCK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Radwell International VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3-1437390-6 32829363 3-1437390-6
Product Name Modular Terminal Blocks Terminal Blk/Strip Wiring Dev DIN Rail Terminal Blocks
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 2
Contacts Pitch 14.22 mm (0.56 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546670-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
5 suppliers
Barrier Strips - 1-1546685-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
3 suppliers
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details