TE Connectivity Modular Terminal Blocks 3-1437390-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 85 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 85 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 3-1437390-3 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
3-1437390-3
Modular Terminal Blocks 3-1437390-3
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 85 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 14.24 MM  [.56 INCH ] Rated Cross Section (AWG) : 4 Wire Size (AWG) : 18 - 4 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 14.22 MM  [.56 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 1/4-28 Slotted Headless Packaging Features Terminals per Foot : 20 Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Tubular Screw Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 85
  • Contact Plating Material : Nickel, Tin, Gold

Dimensions


  • Product Spacing : 14.24 MM  [.56 INCH ]
  • Rated Cross Section (AWG) : 4
  • Wire Size (AWG) : 18 - 4

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 14.22 MM  [.56 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 1/4-28 Slotted Headless

Packaging Features


  • Terminals per Foot : 20

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Tubular Screw

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
TEMINAL BLOCK, NEMA, DIRECT MOUNT, TUBULAR, HEAVY DUTY PHENOLIC, 200 SERIES - 70088741 - Allied Electronics, Inc.
Fort Worth, TX, USA
TEMINAL BLOCK, NEMA, DIRECT MOUNT, TUBULAR, HEAVY DUTY PHENOLIC, 200 SERIES
70088741
TEMINAL BLOCK, NEMA, DIRECT MOUNT, TUBULAR, HEAVY DUTY PHENOLIC, 200 SERIES 70088741
TEMINAL BLOCK, NEMA, DIRECT MOUNT, TUBULAR, HEAVY DUTY PHENOLIC, 200 SERIES

TEMINAL BLOCK, NEMA, DIRECT MOUNT, TUBULAR, HEAVY DUTY PHENOLIC, 200 SERIES

Supplier's Site
DIN Rail Terminal Blocks - 3-1437390-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3-1437390-3
DIN Rail Terminal Blocks 3-1437390-3
DIN Rail Terminal Blocks T-BLK 200S PHN F/B DIR

DIN Rail Terminal Blocks T-BLK 200S PHN F/B DIR

Buy Now Datasheet

Technical Specifications

  TE Connectivity Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3-1437390-3 70088741 3-1437390-3
Product Name Modular Terminal Blocks TEMINAL BLOCK, NEMA, DIRECT MOUNT, TUBULAR, HEAVY DUTY PHENOLIC, 200 SERIES DIN Rail Terminal Blocks
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F) -55 to 85 C (-67 to 185 F)
# of Contacts 1 20
Contacts Pitch 14.22 mm (0.56 inches) 14.22 mm (0.56 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5627 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
Barrier Strips - 1-1437416-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details
Barrier Strips - 1-1546700-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
3 suppliers