TE Connectivity Modular Terminal Blocks 3-1437382-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 4 Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Gold, Nickel, Tin Dimensions Product Spacing : 8.25 MM  [3.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 4 Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Gold, Nickel, Tin Dimensions Product Spacing : 8.25 MM  [3.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 3-1437382-0 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
3-1437382-0
Modular Terminal Blocks 3-1437382-0
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 4 Number of Positions : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Gold, Nickel, Tin Dimensions Product Spacing : 8.25 MM  [3.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 7/16 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Circuits : 4
  • Number of Positions : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 70
  • Contact Plating Material : Gold, Nickel, Tin

Dimensions


  • Product Spacing : 8.25 MM  [3.25 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 16 MM  [.63 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 7/16 Binding Head

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
Terminal Blk/Strip Wiring Dev - 94576726 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
94576726
Terminal Blk/Strip Wiring Dev 94576726
TERMINAL BLOCK, 18/8 AWG, NUMBER OF POSITIONS: 4, PRODUCT SPACING: 8.25MM, ROHS COMPLIANT: YES, BLACK. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 18/8 AWG, NUMBER OF POSITIONS: 4, PRODUCT SPACING: 8.25MM, ROHS COMPLIANT: YES, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
B104=1 Piece Terminal Block Amp Te Connectivity - 75AC7969 - Newark, An Avnet Company
Chicago, IL, United States
B104=1 Piece Terminal Block Amp Te Connectivity
75AC7969
B104=1 Piece Terminal Block Amp Te Connectivity 75AC7969
B104=1 PIECE TERMINAL BLOCK

B104=1 PIECE TERMINAL BLOCK

Supplier's Site

Technical Specifications

  TE Connectivity Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3-1437382-0 94576726 75AC7969
Product Name Modular Terminal Blocks Terminal Blk/Strip Wiring Dev B104=1 Piece Terminal Block Amp Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity - 26H3428 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546657-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers