TE Connectivity Modular Terminal Blocks 3-1437381-5

Description
Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Configuration : Strap Screw Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel, Tin, Gold Dimensions Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 15.87 MM  [.625 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel, Brass Screw Plating Material : Nickel Product Type Features Block Type : Standard Modular Terminal Block Product Type : Screw Terminal Block Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Configuration : Strap Screw Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel, Tin, Gold Dimensions Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 15.87 MM  [.625 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel, Brass Screw Plating Material : Nickel Product Type Features Block Type : Standard Modular Terminal Block Product Type : Screw Terminal Block Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 3-1437381-5 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
3-1437381-5
Modular Terminal Blocks 3-1437381-5
Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Configuration : Strap Screw Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel, Tin, Gold Dimensions Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 15.87 MM  [.625 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel, Brass Screw Plating Material : Nickel Product Type Features Block Type : Standard Modular Terminal Block Product Type : Screw Terminal Block Usage Conditions Temperature (Max) (DEGC) : 150

Configuration Features


  • Number of Circuits : 12
  • Number of Positions : 12

Contact Features


  • Contact Configuration : Strap Screw
  • Contact Current Rating (Max) (AMP) : 70
  • Contact Plating Material : Nickel, Tin, Gold

Dimensions


  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 15.87 MM  [.625 INCH ]
  • Housing Color : Black

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Screw Base Material : Steel, Brass
  • Screw Plating Material : Nickel

Product Type Features


  • Block Type : Standard
  • Modular Terminal Block Product Type : Screw Terminal Block

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 3-1437381-5
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437661-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
2 suppliers
Barrier Strips - 1-1546158-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546019-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers