TE Connectivity Modular Terminal Blocks 3-1437381-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 3-1437381-3 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
3-1437381-3
Modular Terminal Blocks 3-1437381-3
Body Features Primary Product Color : Black Configuration Features Number of Circuits : 12 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 70 Contact Plating Material : Nickel, Tin, Gold Dimensions Product Spacing : 209.55 MM  [8.25 INCH ] Rated Cross Section (AWG) : 8 Wire Size (AWG) : 18 - 8 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Screw Base Material : Steel Screw Plating Material : Nickel Screw Size : 10-32 Binding Head Product Type Features Modular Terminal Block Product Type : Screw Terminal Block Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Strap Screw Usage Conditions Temperature (Max) (DEGC) : 150

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Circuits : 12
  • Number of Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 70
  • Contact Plating Material : Nickel, Tin, Gold

Dimensions


  • Product Spacing : 209.55 MM  [8.25 INCH ]
  • Rated Cross Section (AWG) : 8
  • Wire Size (AWG) : 18 - 8

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 16 MM  [.63 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Screw Base Material : Steel
  • Screw Plating Material : Nickel
  • Screw Size : 10-32 Binding Head

Product Type Features


  • Modular Terminal Block Product Type : Screw Terminal Block
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Strap Screw

Usage Conditions


  • Temperature (Max) (DEGC) : 150
Buy Now
Swedesboro, NJ, United States
Terminal Blocks
3-1437381-3
Terminal Blocks 3-1437381-3
Terminal Blocks

Terminal Blocks

Buy Now
Barrier Terminal Blocks - 3-1437381-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
3-1437381-3
Barrier Terminal Blocks 3-1437381-3
Barrier Terminal Blocks 12 POS B100

Barrier Terminal Blocks 12 POS B100

Buy Now Datasheet
Terminal Block, Barrier, 12Pos, 70A; No. Of Rows Buchanan Te Connectivity - 94C5580 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 70A; No. Of Rows Buchanan Te Connectivity
94C5580
Terminal Block, Barrier, 12Pos, 70A; No. Of Rows Buchanan Te Connectivity 94C5580
TERMINAL BLOCK, BARRIER, 12POS, 70A; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Pitch Spacing:16mm; Rated Current:70A; Rated Voltage:600V; Product Range:Buchanan B100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 70A; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:8AWG; Pitch Spacing:16mm; Rated Current:70A; Rated Voltage:600V; Product Range:Buchanan B100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3-1437381-3 3-1437381-3 3-1437381-3 94C5580
Product Name Modular Terminal Blocks Terminal Blocks Barrier Terminal Blocks Terminal Block, Barrier, 12Pos, 70A; No. Of Rows Buchanan Te Connectivity
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 12 12
Contacts Pitch 16.00 mm (0.63 inches) 16.00 mm (0.63 inches)
North American 8 to 18 AWG 8 to ? AWG 18 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 28-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5599 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 500 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546685-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 27
View Details
3 suppliers
Barrier Strips - 1-1546840-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details