TE Connectivity Product Range Te Connectivity 3-1437290-9.

Description
Product Range:SUPERSEAL 1.0mm Series; Gender:Plug; No. of Positions:34Position s; For Use With:SUPERSEAL 1.0mm Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes
Description
Product Range:SUPERSEAL 1.0mm Series; Gender:Plug; No. of Positions:34Position s; For Use With:SUPERSEAL 1.0mm Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 24AC1950 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
24AC1950
Product Range Te Connectivity 24AC1950
Product Range:SUPERSEAL 1.0mm Series; Gender:Plug; No. of Positions:34Position s; For Use With:SUPERSEAL 1.0mm Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

Product Range:SUPERSEAL 1.0mm Series; Gender:Plug; No. of Positions:34Positions; For Use With:SUPERSEAL 1.0mm Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC1950
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details