TE Connectivity 3900113-2622=3900113-2622 Rohs Compliant Te Connectivity 3-1437290-8

Description
3900113-2622=3900113 -2622 ROHS COMPLIANT: YES
Description
3900113-2622=3900113 -2622 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
3900113-2622=3900113-2622 Rohs Compliant Te Connectivity - 19K0806 - Newark, An Avnet Company
Chicago, IL, United States
3900113-2622=3900113-2622 Rohs Compliant Te Connectivity
19K0806
3900113-2622=3900113-2622 Rohs Compliant Te Connectivity 19K0806
3900113-2622=3900113 -2622 ROHS COMPLIANT: YES

3900113-2622=3900113-2622 ROHS COMPLIANT: YES

Supplier's Site
Plug Housing, 26Pos, Gf Pbt, Black; Product Range Te Connectivity - 38AC3042 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 26Pos, Gf Pbt, Black; Product Range Te Connectivity
38AC3042
Plug Housing, 26Pos, Gf Pbt, Black; Product Range Te Connectivity 38AC3042
PLUG HOUSING, 26POS, GF PBT, BLACK; Product Range:Superseal Series; Gender:Plug; No. of Positions:26Ways; Pitch Spacing:3mm; For Use With:AMP Superseal Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLUG HOUSING, 26POS, GF PBT, BLACK; Product Range:Superseal Series; Gender:Plug; No. of Positions:26Ways; Pitch Spacing:3mm; For Use With:AMP Superseal Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19K0806
Product Name 3900113-2622=3900113-2622 Rohs Compliant Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details