TE Connectivity FFC Connectors 3-1437250-9

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Socket Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Zero Insertion Force (ZIF) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Socket Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Zero Insertion Force (ZIF) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 3-1437250-9 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
3-1437250-9
FFC Connectors 3-1437250-9
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Socket Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Polyamide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Zero Insertion Force (ZIF) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Vertical
  • Housing Material : Polyamide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Zero Insertion Force (ZIF)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
FFC / FPC - 3-1437250-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
3-1437250-9
FFC / FPC 3-1437250-9
FLXPAC HSNG FSKT 08

FLXPAC HSNG FSKT 08

Buy Now
Rectangular Connector Housings - 3-1437250-9-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
3-1437250-9-ND
Rectangular Connector Housings 3-1437250-9-ND
"8 Rectangular Connectors - Housings Blue 0.100"" (2.54mm)"

"8 Rectangular Connectors - Housings Blue 0.100"" (2.54mm)"

Buy Now Datasheet
Header Connector,cable Mount,plug,8 Contacts,skt,0.1 Pitch,wire Terminal,locking Amp - Te Connectivity - 12H9389 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,8 Contacts,skt,0.1 Pitch,wire Terminal,locking Amp - Te Connectivity
12H9389
Header Connector,cable Mount,plug,8 Contacts,skt,0.1 Pitch,wire Terminal,locking Amp - Te Connectivity 12H9389
Header Connector,Cable Mount,PLUG,8 Contacts,SKT,0.1 Pitch,WIRE Terminal,LOCKING

Header Connector,Cable Mount,PLUG,8 Contacts,SKT,0.1 Pitch,WIRE Terminal,LOCKING

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1437250-9 3-1437250-9 3-1437250-9-ND 12H9389
Product Name FFC Connectors FFC / FPC Rectangular Connector Housings Header Connector,cable Mount,plug,8 Contacts,skt,0.1 Pitch,wire Terminal,locking Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 103681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Headers, Receptacles, Female Sockets - A28758-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers