TE Connectivity Wire-to-Board Jumpers & Shunts 3-1437130-3

Description
Body Features Flexible Strip Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Flexible Strip Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 3-1437130-3 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
3-1437130-3
Wire-to-Board Jumpers & Shunts 3-1437130-3
Body Features Flexible Strip Jumper Insulation Material : Nomex Configuration Features Number of Conductors : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 25.4 MM  [1 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Flexible Strip Jumper Insulation Material : Nomex

Configuration Features


  • Number of Conductors : 5
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.6
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 25.4 MM  [1 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 97
  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Fsn-11A-5=Flame-Resistant Meta-Aramid Fs Std Amp - Te Connectivity - 75AC7960 - Newark, An Avnet Company
Chicago, IL, United States
Fsn-11A-5=Flame-Resistant Meta-Aramid Fs Std Amp - Te Connectivity
75AC7960
Fsn-11A-5=Flame-Resistant Meta-Aramid Fs Std Amp - Te Connectivity 75AC7960
FSN-11A-5=FLAME-RESI STANT META-ARAMID FS STD

FSN-11A-5=FLAME-RESISTANT META-ARAMID FS STD

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-1437130-3 75AC7960
Product Name Wire-to-Board Jumpers & Shunts Fsn-11A-5=Flame-Resistant Meta-Aramid Fs Std Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details