TE Connectivity Time Delay Relays 3-1423393-8

Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Product Type Features Relay Options : Magnetic Blow-Out Device Usage Conditions Operating Temperature Range (DEGC) : 0 - 50
Request a Quote
Description
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Product Type Features Relay Options : Magnetic Blow-Out Device Usage Conditions Operating Temperature Range (DEGC) : 0 - 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423393-8 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423393-8
Time Delay Relays 3-1423393-8
Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Internal Potentiometer Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Product Type Features Relay Options : Magnetic Blow-Out Device Usage Conditions Operating Temperature Range (DEGC) : 0 - 50

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 10
  • Delay Time : 1 - 30 minutes
  • Type of Control : Internal Potentiometer

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Delay on Energization

Other


  • Repeatability (Max) : ±2%

Product Type Features


  • Relay Options : Magnetic Blow-Out Device

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423393-8
Product Name Time Delay Relays
Operating Temperature 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products