TE Connectivity Time Delay Relays 3-1423393-1

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Dimensions Dimensions (L x W x H) (Approximate) : 45 x 45 x 109 MM  [1.773 x 1.773 x 4.294 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : 0 - 50
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Dimensions Dimensions (L x W x H) (Approximate) : 45 x 45 x 109 MM  [1.773 x 1.773 x 4.294 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : 0 - 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423393-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423393-1
Time Delay Relays 3-1423393-1
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Internal Potentiometer Dimensions Dimensions (L x W x H) (Approximate) : 45 x 45 x 109 MM  [1.773 x 1.773 x 4.294 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Delay on Energization Other Repeatability (Max) : ±2% Product Type Features Magnetic Blow-Out Device : With Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : 0 - 50

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Delay Time : 2 - 60 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Internal Potentiometer

Dimensions


  • Dimensions (L x W x H) (Approximate) : 45 x 45 x 109 MM  [1.773 x 1.773 x 4.294 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Time Delay Relay Input Voltage (VAC) : 120

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Delay on Energization

Other


  • Repeatability (Max) : ±2%

Product Type Features


  • Magnetic Blow-Out Device : With
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Quick Connect Terminal

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423393-1
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472973-5-ND - DigiKey
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers