The AGASTAT 7000 Series includes the double-head model 7032, an industrial electropneumatic timing relay offering independent on-delay and off-delay timing in a single unit. It features a DPDT snap-action switch, timing adjustment from 0.1 seconds to 60 minutes in linear increments, and operates on 480VAC with a coil voltage range of 408-528VAC at 60Hz. The relay has a reset time of 50 msec and repeat accuracy of ±15% for delays up to 200 seconds. It includes a front-mounted adjustment dial with high-resolution markings, modular construction with field-replaceable switches, and is designed for panel mounting. Auxiliary switches and other options are available as factory-installed features. The unit meets UL and LR agency approvals for specific configurations. The double-head design saves panel space and simplifies wiring compared to using two separate timers.
7032CCC=RLY,STD,DBH,
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 08X3967 |
| Product Name | 7032Ccc=Rly,std,dbh,2P,480V,20 Te Connectivity |