TE Connectivity Time Delay Relays 3-1423179-9

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 10 - 100 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 10 - 100 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423179-9 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423179-9
Time Delay Relays 3-1423179-9
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 3 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 10 - 100 Operation/Applicatio n Mode of Operation : On/Off-Delay Product Type Features Relay Options : Multiple Timing Ranges

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 3 - 30 minutes
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 24
  • Timing Range (Off-Time) (SEC) : 10 - 100

Operation/Application


  • Mode of Operation : On/Off-Delay

Product Type Features


  • Relay Options : Multiple Timing Ranges
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423179-9
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products