TE Connectivity Signal Relays 3-1423176-7

Description
Contact Features Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal Type : Plug-In Electrical Characteristics Actuating System : DC Coil Type : Monostable Contact Voltage Rating (VAC) : 120 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 6 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Mechanical Attachment Signal Relay Mounting Type : Socket Operation/Applicatio n Option : Internal Coil Suppression Diode Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Nuclear Qualified Power Relay
Request a Quote
Description
Contact Features Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal Type : Plug-In Electrical Characteristics Actuating System : DC Coil Type : Monostable Contact Voltage Rating (VAC) : 120 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 6 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Mechanical Attachment Signal Relay Mounting Type : Socket Operation/Applicatio n Option : Internal Coil Suppression Diode Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Nuclear Qualified Power Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 3-1423176-7 - TE Connectivity
Berwyn, PA, United States
Signal Relays
3-1423176-7
Signal Relays 3-1423176-7
Contact Features Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal Type : Plug-In Electrical Characteristics Actuating System : DC Coil Type : Monostable Contact Voltage Rating (VAC) : 120 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 6 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 120 Mechanical Attachment Signal Relay Mounting Type : Socket Operation/Applicatio n Option : Internal Coil Suppression Diode Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Nuclear Qualified Power Relay

Contact Features


  • Contact Number of Poles : 4
  • Contact Special Features : Magnetic Blowout
  • Signal Relay Contact Arrangement : 4 Form C (4PDT)
  • Signal Relay Contact Current Rating (AMP) : 10
  • Signal Relay Terminal Type : Plug-In

Electrical Characteristics


  • Actuating System : DC
  • Coil Type : Monostable
  • Contact Voltage Rating (VAC) : 120
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 6
  • Signal Relay Coil Voltage Rating (VDC) : 24
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 120

Mechanical Attachment


  • Signal Relay Mounting Type : Socket

Operation/Application


  • Option : Internal Coil Suppression Diode

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Nuclear Qualified Power Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1423176-7
Product Name Signal Relays
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393812-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617600-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 48 volts
View Details
TO-5/.100 Grid Relays - 1-1617574-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 48 volts
View Details
Signal Relays - 1-1393807-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers