TE Connectivity Time Delay Relays 3-1423171-0

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423171-0 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423171-0
Time Delay Relays 3-1423171-0
Configuration Features Multiple Timing Ranges : Without Contact Features Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .5 - 5 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC, 1A@125VDC
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 125
  • Timing Range (Off-Time) (SEC) : .5 - 5

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Holes, Panel Mount

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423171-0
Product Name Time Delay Relays
Mounting Panel; Mounting Holes, Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423172-1 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
Time Delay Relays - 1437455-2 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers