TE Connectivity Time Delay Relays 3-1423169-2

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423169-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423169-2
Time Delay Relays 3-1423169-2
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount, Mounting Holes Operation/Applicatio n Mode of Operation : On-Delay

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : 1.5 - 15 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 48

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount, Mounting Holes

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423169-2
Product Name Time Delay Relays
Mounting Panel; Panel Mount, Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423151-6-ND - DigiKey
Specs
Time Ranges 0.375 Sec ~ 3 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers