TE Connectivity Time Delay Relays 3-1423169-1

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423169-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423169-1
Time Delay Relays 3-1423169-1
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 20 - 200 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Delay Time : 20 - 200 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VDC) : 125

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423169-1
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423170-3 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
Time Delay Relays - 1423175-8 - TE Connectivity
Specs
Mounting Panel; Mounting Holes, Panel Mount
View Details
Time Delay Relays - 1-1423179-1 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details