TE Connectivity Time Delay Relays 3-1423160-6

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : .2 - 2 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 4.523 x 2.572 x 2.832 Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Two Auxiliary Switches - Instant Transfer Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : .2 - 2 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 4.523 x 2.572 x 2.832 Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Two Auxiliary Switches - Instant Transfer Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423160-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423160-6
Time Delay Relays 3-1423160-6
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Delay Time : .2 - 2 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 4.523 x 2.572 x 2.832 Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Two Auxiliary Switches - Instant Transfer Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : None

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Delay Time : .2 - 2 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) (INCH) : 4.523 x 2.572 x 2.832

Electrical Characteristics


  • Actuating System : AC
  • Time Delay Relay Input Voltage (VAC) : 120 - 110

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Bracket

Operation/Application


  • Mode of Operation : On-Delay
  • Option : Two Auxiliary Switches - Instant Transfer

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals
Buy Now
Time Delay Relays - 3-1423160-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
3-1423160-6
Time Delay Relays 3-1423160-6
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 3-1423160-6 3-1423160-6
Product Name Time Delay Relays Time Delay Relays
Mounting Flange; Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423179-6 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Time Delay Relays - 1-1437471-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 1 +/- %
View Details