Contact Features Contact Number of Poles : 4 Signal Relay Contact Arrangement : 4 Form C (4PDT) Signal Relay Contact Current Rating (AMP) : 10 Signal Relay Terminal Type : Plug-In
Electrical Characteristics Actuating System : DC Coil Type : Monostable Contact Voltage Rating (VAC) : 120 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 6 Signal Relay Coil Voltage Rating (VDC) : 250 Signal Relay Contact Switching Voltage (Max) (VAC) : 120
Mechanical Attachment Signal Relay Mounting Type : Socket
Operation/Applicatio
n Option : Internal Coil Suppression Diode
Packaging Features Packaging Method : Box & Carton
Product Type Features Product Type : Relay
Contact Features
- Contact Number of Poles : 4
- Signal Relay Contact Arrangement : 4 Form C (4PDT)
- Signal Relay Contact Current Rating (AMP) : 10
- Signal Relay Terminal Type : Plug-In
Electrical Characteristics
- Actuating System : DC
- Coil Type : Monostable
- Contact Voltage Rating (VAC) : 120
- Signal Relay Coil Magnetic System : Monostable, DC
- Signal Relay Coil Power Rating (DC) (MILW) : 6
- Signal Relay Coil Voltage Rating (VDC) : 250
- Signal Relay Contact Switching Voltage (Max) (VAC) : 120
Mechanical Attachment
- Signal Relay Mounting Type : Socket
Operation/Application
- Option : Internal Coil Suppression Diode
Packaging Features
- Packaging Method : Box & Carton
Product Type Features