TE Connectivity Time Delay Relays 3-1423154-7

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .03 - .1 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .03 - .1 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423154-7 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423154-7
Time Delay Relays 3-1423154-7
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .03 - .1 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Type of Control : Internal Key

Electrical Characteristics


  • Input Voltage (VDC) : 125
  • Timing Range (Off-Time) (SEC) : .03 - .1

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423154-7
Product Name Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423165-5-ND - DigiKey
Specs
Time Ranges 3 Cyc ~ 120 Cyc
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers