TE Connectivity Time Delay Relays 3-1423154-3

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : External Screw Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .15 - 1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : External Screw Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .15 - 1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423154-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423154-3
Time Delay Relays 3-1423154-3
Contact Features Contact Current Rating (AMP) : 10, 1 Type of Control : External Screw Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .15 - 1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Type of Control : External Screw

Electrical Characteristics


  • Input Voltage (VDC) : 28
  • Timing Range (Off-Time) (SEC) : .15 - 1

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423154-3
Product Name Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472969-8-ND - DigiKey
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers