TE Connectivity Time Delay Relays 3-1423154-1

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : External Screw Electrical Characteristics Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .1 - .3 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : External Screw Electrical Characteristics Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .1 - .3 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423154-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423154-1
Time Delay Relays 3-1423154-1
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : External Screw Electrical Characteristics Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : .1 - .3 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Type of Control : External Screw

Electrical Characteristics


  • Input Voltage (VDC) : 125
  • Timing Range (Off-Time) (SEC) : .1 - .3

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423154-1
Product Name Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products