TE Connectivity Time Delay Relays 3-1423154-0

Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .03 - .1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .03 - .1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 3-1423154-0 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
3-1423154-0
Time Delay Relays 3-1423154-0
Contact Features Contact Current Rating (AMP) : 1, 10 Type of Control : Internal Key Electrical Characteristics Input Voltage (VDC) : 28 Timing Range (Off-Time) (SEC) : .03 - .1 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Mode of Operation : Off-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Contact Features


  • Contact Current Rating (AMP) : 1, 10
  • Type of Control : Internal Key

Electrical Characteristics


  • Input Voltage (VDC) : 28
  • Timing Range (Off-Time) (SEC) : .03 - .1

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Mode of Operation : Off-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 3-1423154-0
Product Name Time Delay Relays
Operating Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437471-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 1 +/- %
View Details
Time Delay Relays - 1423162-7 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details