TE Connectivity Power Relays 3-1419128-3

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 9 G  [.318 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : W + AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.4 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 180 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 9 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 9 G  [.318 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : W + AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.4 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 180 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 9 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3-1419128-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
3-1419128-3
Power Relays 3-1419128-3
Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 9 G  [.318 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : W + AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 14 - 15 Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 14.7 MM  [.579 INCH ] Product Length : 18.2 MM  [.717 INCH ] Product Width : 10.2 MM  [.4 INCH ] Width Class (Mechanical) (MM) : 10 - 12 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 180 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 9 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Bundle Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI250
  • Product Weight : 9 G  [.318 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 2 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : W + AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 14 - 15
  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.125 INCH ]
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 14.7 MM  [.579 INCH ]
  • Product Length : 18.2 MM  [.717 INCH ]
  • Product Width : 10.2 MM  [.4 INCH ]
  • Width Class (Mechanical) (MM) : 10 - 12

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 450
  • Coil Resistance (OHM) : 180
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 9
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Between Contact & Coil : 3.6 MM  [.141 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Bundle

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1419128-3
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1-1415368-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Signal Relays - 1-1393819-3 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Power Relays - 1-1393102-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details