Body Features Enclosure Type : Dust Protected Product Weight : 32 G [1.129 OZ ]
Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1
Contact Features Contact Material : AgSnO
Dimensions Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Product Height : 94 MM [3.7 INCH ] Product Length : 80 MM [3.149 INCH ] Product Width : 6.2 MM [.244 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment Product Mount Type : DIN Rail
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM [≤.276 INCH ]
Packaging Features Packaging Method : Box & Carton
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC [-40 - 131 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 32 G [1.129 OZ ]
Configuration Features
- Coil Special Features : Diode Rectified
- Contact Arrangement : 1 Form C SPDT-CO
- Contact Number of Poles : 1
Contact Features
Dimensions
- Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ]
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Product Height : 94 MM [3.7 INCH ]
- Product Length : 80 MM [3.149 INCH ]
- Product Width : 6.2 MM [.244 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .22
- Coil Resistance (OHM) : 3390
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 6
- Contact Limiting Breaking Current (AMP) : 6
- Contact Limiting Continuous Current (AMP) : 6
- Contact Limiting Making Current (AMP) : 10
- Contact Limiting Short-Time Current (AMP) : 6
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment
- Product Mount Type : DIN Rail
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >.2 - ≤.3
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : ≤7 MM [≤.276 INCH ]
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 55 DEGC [131 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 55 DEGC [-40 - 131 DEGF ]