Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G [.494 OZ ]
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 15, 10 - 20 Contact Current Rating (Max) (AMP) : 12 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT, Plug-In
Dimensions Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil : 10 MM [.394 INCH ] Length Class (Mechanical) (MM) : 25 - 30 Product Height : 15.7 MM [.618 INCH ] Product Length : 29 MM [1.142 INCH ] Product Width : 12.7 MM [.5 INCH ] Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500, 300 - 400 Coil Power Rating DC (MILW) : 400 Coil Resistance (OHM) : 1440 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 10 MM [.394 INCH ] Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment Relay Mounting Type : Printed Circuit Board, Socket
Packaging Features Packaging Method : Carton
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Insulation Special Features : Tracking Index of Relay Base PTI250
- Product Weight : 14 G [.494 OZ ]
Contact Features
- Contact Arrangement : 1 Form C (CO)
- Contact Current Class (AMP) : 10 - 15, 10 - 20
- Contact Current Rating (Max) (AMP) : 12
- Contact Material : AgNi90/10
- Contact Number of Poles : 1
- Relay Terminal Type : PCB-THT, Plug-In
Dimensions
- Height Class (Mechanical) (MM) : 15 - 16
- Insulation Clearance Between Contact & Coil : 10 MM [.394 INCH ]
- Length Class (Mechanical) (MM) : 25 - 30
- Product Height : 15.7 MM [.618 INCH ]
- Product Length : 29 MM [1.142 INCH ]
- Product Width : 12.7 MM [.5 INCH ]
- Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 400 - 500, 300 - 400
- Coil Power Rating DC (MILW) : 400
- Coil Resistance (OHM) : 1440
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 24
- Contact Limiting Breaking Current (AMP) : 12
- Contact Limiting Continuous Current (AMP) : 12
- Contact Limiting Making Current (AMP) : 25
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Creepage Between Contact & Coil : 10 MM [.394 INCH ]
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000, 4000 - 5000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board, Socket
Packaging Features
- Packaging Method : Carton
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTII
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]