Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2
Contact Features Contact Material : AgSnO2
Dimensions Insulation Creepage Between Contact & Coil (MM) : 8 Product Height : 25.5 MM [1 INCH ] Product Length : 29 MM [1.141 INCH ] Product Width : 12.6 MM [.496 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .78 Coil Resistance (OHM) : 740 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable
Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Packaging Features Packaging Method : Box & Tube
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC [131 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 55 DEGC [-40 - 131 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
Configuration Features
- Contact Arrangement : 2 Form A DPST-NO
- Contact Number of Poles : 2
Contact Features
- Contact Material : AgSnO2
Dimensions
- Insulation Creepage Between Contact & Coil (MM) : 8
- Product Height : 25.5 MM [1 INCH ]
- Product Length : 29 MM [1.141 INCH ]
- Product Width : 12.6 MM [.496 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .78
- Coil Resistance (OHM) : 740
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 8
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
- Solder Process : Wave Solder Capable
Other
- Coil Power Rating Class (WATT) : >.6 - ≤1
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Packaging Features
- Packaging Method : Box & Tube
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 55 DEGC [131 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -40 - 55 DEGC [-40 - 131 DEGF ]