TE Connectivity Electromechanical Relays & Contactors 3-1414773-5

Description
Body Features Enclosure Type : Dust Protected Product Weight : 15 G  [.529 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .796 Coil Resistance (OHM) : 181 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 120 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 20 - 30 Environmental Ambient Temperature Class (DEGC) : 105 - 125 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 12 - 16 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 15 G  [.529 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .796 Coil Resistance (OHM) : 181 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 120 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 20 - 30 Environmental Ambient Temperature Class (DEGC) : 105 - 125 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 12 - 16 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1414773-5 is a plug-in micro ISO relay with a 1 form A (normally open) contact arrangement and a 12VDC coil. It features quick-connect terminals compliant with ISO 8092-1, a silver-based contact material, and a dustproof IP54 enclosure. The relay operates within an ambient temperature range of -40 to +125°C, supports a continuous contact current of 20A at 23°C, and has a limiting making current of 100A and breaking current of 30A. Its coil resistance is 181Ω with a power rating of 796mW. Dimensions are 25.4mm in height, 23mm in length, and 15.5mm in width. It meets IEC 61810-1 and ISO 8820-3 standards, and complies with EU RoHS/ELV requirements.

Datasheet Summary
Powered by GS/AI

The 3-1414773-5 is a plug-in micro ISO relay with a 1 form A (normally open) contact arrangement and a 12VDC coil. It features quick-connect terminals compliant with ISO 8092-1, a silver-based contact material, and a dustproof IP54 enclosure. The relay operates within an ambient temperature range of -40 to +125°C, supports a continuous contact current of 20A at 23°C, and has a limiting making current of 100A and breaking current of 30A. Its coil resistance is 181Ω with a power rating of 796mW. Dimensions are 25.4mm in height, 23mm in length, and 15.5mm in width. It meets IEC 61810-1 and ISO 8820-3 standards, and complies with EU RoHS/ELV requirements.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1414773-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1414773-5
Electromechanical Relays & Contactors 3-1414773-5
Body Features Enclosure Type : Dust Protected Product Weight : 15 G  [.529 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .796 Coil Resistance (OHM) : 181 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 120 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 20 - 30 Environmental Ambient Temperature Class (DEGC) : 105 - 125 Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 12 - 16 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 15 G  [.529 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 23 MM  [.906 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .796
  • Coil Resistance (OHM) : 181
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 20
  • Contact Limiting Making Current (AMP) : 100
  • Contact Limiting Short-Time Current (AMP) : 120
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 20 - 30
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 20 - 25
  • Width Class (Mechanical) (MM) : 12 - 16

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTI
Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
3-1414773-5
Automotive Relays 3-1414773-5
Automotive Relays V23145B1101A402-EV-C BOX

Automotive Relays V23145B1101A402-EV-CBOX

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1414773-5 3-1414773-5
Product Name Electromechanical Relays & Contactors Automotive Relays
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415527-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
7 suppliers
General Purpose Relays - 1-1415387-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393242-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details