Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel
Configuration Features Accessory Placement Location : Front Board
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel
Configuration Features Accessory Placement Location : Front Board
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel
Configuration Features Accessory Placement Location : Front Board
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Material : Zinc Alloy
Primary Product Plating Material : Nickel
Configuration Features
Accessory Placement Location : Front Board
Product Type Features
Connector Hardware Accessory Type : Guide Pin Module
Hardware Accessory Function : Guide Hardware
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]