TE Connectivity Connector Hardware 3-1410947-3

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Configuration Features Accessory Placement Location : Front Board Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Configuration Features Accessory Placement Location : Front Board Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 3-1410947-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
3-1410947-3
Connector Hardware 3-1410947-3
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Configuration Features Accessory Placement Location : Front Board Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel

Configuration Features


  • Accessory Placement Location : Front Board

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-1410947-3
Product Name Connector Hardware
Unlock Full Specs
to access all available technical data

Similar Products