TE Connectivity Coil Voltage Axicom Te Connectivity 3-1393789-5.

Description
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
Datasheet
Description
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Voltage Axicom Te Connectivity - 30AC4154 - Newark, An Avnet Company
Chicago, IL, United States
Coil Voltage Axicom Te Connectivity
30AC4154
Coil Voltage Axicom Te Connectivity 30AC4154
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 30AC4154
Product Name Coil Voltage Axicom Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details