TE Connectivity RF Contacts 3-1393668-0

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Impedance (OHM) : 75 Operation/Applicatio n Circuit Application : Power Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Impedance (OHM) : 75 Operation/Applicatio n Circuit Application : Power Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 3-1393668-0 - TE Connectivity
Berwyn, PA, United States
RF Contacts
3-1393668-0
RF Contacts 3-1393668-0
Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : Without Contact Orientation : Straight Contact Type : Socket Electrical Characteristics Impedance (OHM) : 75 Operation/Applicatio n Circuit Application : Power Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Type : Socket

Electrical Characteristics


  • Impedance (OHM) : 75

Operation/Application


  • Circuit Application : Power

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 3-1393668-0
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data