TE Connectivity Free Hanging, Panel Mount 3-1393531-7

Description
50 Position Rectangular Receptacle Connector IDC Gold
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A128711-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A128711-ND
Free Hanging, Panel Mount A128711-ND
50 Position Rectangular Receptacle Connector IDC Gold

50 Position Rectangular Receptacle Connector IDC Gold

Buy Now Datasheet
Wtb Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 18AH0226 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity
18AH0226
Wtb Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity 18AH0226
WTB CONN, RCPT, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

WTB CONN, RCPT, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
V23535A3280C501=Bkmod422 Feder Amp - Te Connectivity - 36AC2874 - Newark, An Avnet Company
Chicago, IL, United States
V23535A3280C501=Bkmod422 Feder Amp - Te Connectivity
36AC2874
V23535A3280C501=Bkmod422 Feder Amp - Te Connectivity 36AC2874
V23535A3280C501=BKMO D422 FEDER

V23535A3280C501=BKMOD422 FEDER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128711-ND 18AH0226 36AC2874
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity V23535A3280C501=Bkmod422 Feder Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data