Connectors
9 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-1393486-4 | A123151-ND | 41T5508 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Te Connectivity | |
| Connector Type | D-Sub Connector | D-Sub Connector |