TE Connectivity Solder D-Sub Connectors 3-1393480-3

Description
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Housing Material : Thermoplastic Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Housing Material : Thermoplastic Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 3-1393480-3 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
3-1393480-3
Solder D-Sub Connectors 3-1393480-3
Body Features Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Housing Material : Thermoplastic Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Mating Area Plating Material : Gold
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.107 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, M3

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 3-1393480-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-1393480-3
D-Sub Connectors 3-1393480-3
SUB D STIFTLEI

SUB D STIFTLEI

Buy Now
V23529B1122C215=D Sub Stiftlei Rohs Compliant Amp - Te Connectivity - 12H9156 - Newark, An Avnet Company
Chicago, IL, United States
V23529B1122C215=D Sub Stiftlei Rohs Compliant Amp - Te Connectivity
12H9156
V23529B1122C215=D Sub Stiftlei Rohs Compliant Amp - Te Connectivity 12H9156
V23529B1122C215=D Sub STIFTLEI RoHS Compliant: Yes

V23529B1122C215=D Sub STIFTLEI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1393480-3 3-1393480-3 12H9156
Product Name Solder D-Sub Connectors D-Sub Connectors V23529B1122C215=D Sub Stiftlei Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589452-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
D-Shaped Connectors - 1-1589456-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers