Body Features Product Weight : 35 G [1.2 OZ ]
Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50
Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM [.98 INCH ] Product Length : 25.9 MM [1.02 INCH ] Product Width : 25.9 MM [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Suppression Method : Rp 1200Ω Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 60 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Body Features
- Product Weight : 35 G [1.2 OZ ]
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Base Material : Silver Alloy
- Contact Current Class (AMP) : 30 - 50
Dimensions
- Height Class (Mechanical) (MM) : 20 - 25
- Length Class (Mechanical) (MM) : 25 - 30
- Product Height : 24.9 MM [.98 INCH ]
- Product Length : 25.9 MM [1.02 INCH ]
- Product Width : 25.9 MM [1.02 INCH ]
- Width Class (Mechanical) (MM) : 25 - 30
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating DC (MILW) : 1800
- Coil Resistance (OHM) : 324
- Coil Suppression Method : Rp 1200Ω
- Coil Voltage Rating (VDC) : 24
- Contact Limiting Breaking Current (AMP) : 20
- Contact Limiting Continuous Current (AMP) : 60
- Contact Limiting Making Current (AMP) : 120
- Contact Limiting Short-Time Current (AMP) : 240
- Contact Switching Load (Min) : 1000mA @ 5VDC
- Contact Voltage Rating (VDC) : 24
- Current Rating (85°C) (AMP) : 60
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Mechanical Attachment
- Product Mount Type : Socket
- Product Mounting Feature Type : Mounting Brackets
Termination Features
- Relay Connection Type : Plug-In
- Terminal Configuration : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 105 - 125
- Environmental Category of Protection : RTI