TE Connectivity Automotive PCB Single Relays 3-1393278-7

Description
Contact Features PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THT Electrical Characteristics PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 362 Rated Coil Voltage (VDC) : 24 Usage Conditions Environmental Category of Protection : RTIII
Request a Quote Datasheet
Description
Contact Features PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THT Electrical Characteristics PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 362 Rated Coil Voltage (VDC) : 24 Usage Conditions Environmental Category of Protection : RTIII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 3-1393278-7 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
3-1393278-7
Automotive PCB Single Relays 3-1393278-7
Contact Features PCB Single Relay Contact Arrangement : 1 Form C (CO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THT Electrical Characteristics PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 362 Rated Coil Voltage (VDC) : 24 Usage Conditions Environmental Category of Protection : RTIII

Contact Features


  • PCB Single Relay Contact Arrangement : 1 Form C (CO)
  • PCB Single Relay Contact Current Class : >50A
  • PCB Single Relay Terminal Type : PCB-THT

Electrical Characteristics


  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 362
  • Rated Coil Voltage (VDC) : 24

Usage Conditions


  • Environmental Category of Protection : RTIII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1393278-7
Product Name Automotive PCB Single Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Signal Relays - 1-1393807-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers