TE Connectivity Power Relays 3-1393215-8

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 490 Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 48 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 490 Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 48 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a single-pole, 8A general-purpose PCB relay with 1 form C or 1 form A contacts, designed for I/O modules and heating control. It is available in vertical and horizontal mounting versions, with a PCB-THT terminal type and dimensions of 28 mm length, 25 mm width, and 10.8 mm height. The relay has a 4000 Vrms coil-to-contact dielectric strength, operates at -40 to +70°C, and is wash-tight per IEC 61810 RTIII. The part number 3-1393215-8 corresponds to a variant with a 48 VDC coil, 4700 Ω resistance, 490 mW power rating, and AgNi0.15 contacts, rated for 8A at 250VAC resistive load with 20,000 cycles. It meets VDE and UL 61810-1 approvals and is RoHS compliant. Weight is 14 g.

Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a single-pole, 8A general-purpose PCB relay with 1 form C or 1 form A contacts, designed for I/O modules and heating control. It is available in vertical and horizontal mounting versions, with a PCB-THT terminal type and dimensions of 28 mm length, 25 mm width, and 10.8 mm height. The relay has a 4000 Vrms coil-to-contact dielectric strength, operates at -40 to +70°C, and is wash-tight per IEC 61810 RTIII. The part number 3-1393215-8 corresponds to a variant with a 48 VDC coil, 4700 Ω resistance, 490 mW power rating, and AgNi0.15 contacts, rated for 8A at 250VAC resistive load with 20,000 cycles. It meets VDE and UL 61810-1 approvals and is RoHS compliant. Weight is 14 g.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3-1393215-8 - TE Connectivity
Berwyn, PA, United States
Power Relays
3-1393215-8
Power Relays 3-1393215-8
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 2 - 5, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 490 Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 48 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 2 - 5, 5 - 10
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 10.8 MM  [.426 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 25 MM  [.985 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30, 20 - 25

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 490
  • Coil Resistance (OHM) : 4700
  • Coil Voltage Rating (VDC) : 48
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
3-1393215-8
General Purpose Relays 3-1393215-8
General Purpose Relays V23057A 13A101 KARTENRELAIS E

General Purpose Relays V23057A 13A101 KARTENRELAIS E

Buy Now Datasheet
V23057-A0013-A101 Rohs Compliant Schrack Te Connectivity - 12H9135 - Newark, An Avnet Company
Chicago, IL, United States
V23057-A0013-A101 Rohs Compliant Schrack Te Connectivity
12H9135
V23057-A0013-A101 Rohs Compliant Schrack Te Connectivity 12H9135
V23057-A0013-A101 ROHS COMPLIANT: YES

V23057-A0013-A101 ROHS COMPLIANT: YES

Supplier's Site Datasheet
V23057-A0013-A101 Potter&brumfield Te Connectivity - 10AK1529 - Newark, An Avnet Company
Chicago, IL, United States
V23057-A0013-A101 Potter&brumfield Te Connectivity
10AK1529
V23057-A0013-A101 Potter&brumfield Te Connectivity 10AK1529
V23057-A0013-A101

V23057-A0013-A101

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 3-1393215-8 3-1393215-8 3-1393215-8 12H9135 10AK1529
Product Name Power Relays Relays General Purpose Relays V23057-A0013-A101 Rohs Compliant Schrack Te Connectivity V23057-A0013-A101 Potter&brumfield Te Connectivity
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1415387-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details