TE Connectivity Electromechanical Relays & Contactors 3-1393211-8

Description
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .033 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 950 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .033 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 950 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T92P11A22-120 is a two-pole general purpose power relay with 2 form C (CO) contacts, designed for switching resistive loads up to 30A at 277VAC and 40A at 240VAC, with a maximum switching voltage of 600VAC. It has a 120VAC coil, silver cadmium oxide contact material, and solder pin termination. The relay meets UL 508 and UL 873 spacing requirements with 8mm through-air and 9.5mm surface creepage, and complies with UL Class F insulation and VDE 4kV coil-to-contact dielectric strength. It has an operate/release time of 25ms, mechanical endurance of 10 million operations, and is rated for 360 cycles per hour with load. The device is mounted on a PCB with dimensions of 52.32mm length, 34.54mm width, and 30.73mm height.

Datasheet Summary
Powered by GS/AI

The T92P11A22-120 is a two-pole general purpose power relay with 2 form C (CO) contacts, designed for switching resistive loads up to 30A at 277VAC and 40A at 240VAC, with a maximum switching voltage of 600VAC. It has a 120VAC coil, silver cadmium oxide contact material, and solder pin termination. The relay meets UL 508 and UL 873 spacing requirements with 8mm through-air and 9.5mm surface creepage, and complies with UL Class F insulation and VDE 4kV coil-to-contact dielectric strength. It has an operate/release time of 25ms, mechanical endurance of 10 million operations, and is rated for 360 cycles per hour with load. The device is mounted on a PCB with dimensions of 52.32mm length, 34.54mm width, and 30.73mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1393211-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1393211-8
Electromechanical Relays & Contactors 3-1393211-8
Body Features Enclosure Type : Dust Protected Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 30.73 MM  [1.21 INCH ] Product Length : 52.32 MM  [2.06 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .033 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 950 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Bundle, Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 86 G  [3.034 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 30.73 MM  [1.21 INCH ]
  • Product Length : 52.32 MM  [2.06 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .033
  • Coil Power Rating AC (VAMP) : 4
  • Coil Resistance (OHM) : 950
  • Coil Voltage Rating (VAC) : 120
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Bundle, Box & Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Buy Now Datasheet
Relays - 3-1393211-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1393211-8 3-1393211-8
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 149 F (-55 to 65 C)
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers