Body Features Enclosure Type : Dust Protected
Configuration Features Contact Arrangement : 3 Form C 3PDT-CO
Dimensions Product Height : 35.71 MM [1.406 INCH ] Product Length : 73.7 MM [2.902 INCH ] Product Width : 38.89 MM [1.53 INCH ]
Electrical Characteristics Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Flange with Mounting Slots
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Operating Temperature Range : -45 - 70 DEGC [-49 - 158 DEGF ]
Body Features
- Enclosure Type : Dust Protected
Configuration Features
- Contact Arrangement : 3 Form C 3PDT-CO
Dimensions
- Product Height : 35.71 MM [1.406 INCH ]
- Product Length : 73.7 MM [2.902 INCH ]
- Product Width : 38.89 MM [1.53 INCH ]
Electrical Characteristics
- Coil Voltage Rating (VDC) : 36
- Contact Current Rating (AMP) : 10
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
Mechanical Attachment
- Product Mount Type : Panel & Socket Mount
- Product Mounting Feature Type : Flange with Mounting Slots
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Operating Temperature Range : -45 - 70 DEGC [-49 - 158 DEGF ]