Body Features Product Weight : 82.2 G [2.899 OZ ]
Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 16, 0 - 2 Contact Current Rating (Max) (AMP) : 2 Contact Material : Ag Contact Number of Poles : 2 Terminal Type : Plug-In
Dimensions Height Class (Mechanical) (MM) : 50 - 60 Length Class (Mechanical) (MM) : 30 - 40 Product Height : 50.8 MM [2 INCH ] Product Length : 35.71 MM [1.406 INCH ] Product Width : 35.71 MM [1.406 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 200 - 300 Coil Power Rating DC (MILW) : 250 Coil Resistance (OHM) : 10000 Coil Special Features : Sensitive Version Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (V) : 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Relay Mounting Type : Socket
Packaging Features Packaging Method : Package
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Body Features
- Product Weight : 82.2 G [2.899 OZ ]
Contact Features
- Contact Arrangement : 2 Form C (CO)
- Contact Current Class (AMP) : 16, 0 - 2
- Contact Current Rating (Max) (AMP) : 2
- Contact Material : Ag
- Contact Number of Poles : 2
- Terminal Type : Plug-In
Dimensions
- Height Class (Mechanical) (MM) : 50 - 60
- Length Class (Mechanical) (MM) : 30 - 40
- Product Height : 50.8 MM [2 INCH ]
- Product Length : 35.71 MM [1.406 INCH ]
- Product Width : 35.71 MM [1.406 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 200 - 300
- Coil Power Rating DC (MILW) : 250
- Coil Resistance (OHM) : 10000
- Coil Special Features : Sensitive Version
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Voltage Rating (VAC) : 120
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 500
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
- Insulation Initial Dielectric Between Contacts & Coil (V) : 500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Relay Mounting Type : Socket
Packaging Features
- Packaging Method : Package
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 70