TE Connectivity Power Relays 3-1393100-0

Description
Body Features Product Weight : 306 G  [10.794 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Terminal Type : Solder Dimensions Product Height : 90.4 MM  [3.559 INCH ] Product Length : 61.1 MM  [2.406 INCH ] Product Width : 45.2 MM  [1.779 INCH ] Width Class (Mechanical) (MM) : 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 2500 Coil Resistance (OHM) : 230 Coil Special Features : Mechanically Latching Coil Voltage Rating (VDC) : 24 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 85
Request a Quote
Description
Body Features Product Weight : 306 G  [10.794 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Terminal Type : Solder Dimensions Product Height : 90.4 MM  [3.559 INCH ] Product Length : 61.1 MM  [2.406 INCH ] Product Width : 45.2 MM  [1.779 INCH ] Width Class (Mechanical) (MM) : 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 2500 Coil Resistance (OHM) : 230 Coil Special Features : Mechanically Latching Coil Voltage Rating (VDC) : 24 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3-1393100-0 - TE Connectivity
Berwyn, PA, United States
Power Relays
3-1393100-0
Power Relays 3-1393100-0
Body Features Product Weight : 306 G  [10.794 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Terminal Type : Solder Dimensions Product Height : 90.4 MM  [3.559 INCH ] Product Length : 61.1 MM  [2.406 INCH ] Product Width : 45.2 MM  [1.779 INCH ] Width Class (Mechanical) (MM) : 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 2500 Coil Resistance (OHM) : 230 Coil Special Features : Mechanically Latching Coil Voltage Rating (VDC) : 24 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 85

Body Features


  • Product Weight : 306 G  [10.794 OZ ]

Contact Features


  • Contact Arrangement : 4 Form C (CO)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgCdO
  • Contact Number of Poles : 4
  • Terminal Type : Solder

Dimensions


  • Product Height : 90.4 MM  [3.559 INCH ]
  • Product Length : 61.1 MM  [2.406 INCH ]
  • Product Width : 45.2 MM  [1.779 INCH ]
  • Width Class (Mechanical) (MM) : 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 2500
  • Coil Resistance (OHM) : 230
  • Coil Special Features : Mechanically Latching
  • Coil Voltage Rating (VDC) : 24
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Relay Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 3-1393100-0
Product Name Power Relays
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414687-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Automotive PCB Single Relays - 1-1393277-7 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers