TE Connectivity Solid State Relays 3-1393030-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1393030-1 is a solid state relay from the SSR series, designed for AC load switching with DC input control in industrial applications. It has a 25A rated output current at 480V AC and uses optical coupling for isolation. The device features a chassis-mount, 'hockey puck' package with dimensions of 57.8 mm in length, 47.5 mm in width, and 43.4 mm in height. It includes aluminum cladding for heat dissipation and operates with zero-voltage turn-on. The unit is certified to UL 94-V0 for housing materials and meets UL approval E29244.

Datasheet Summary
Powered by GS/AI

The 3-1393030-1 is a solid state relay from the SSR series, designed for AC load switching with DC input control in industrial applications. It has a 25A rated output current at 480V AC and uses optical coupling for isolation. The device features a chassis-mount, 'hockey puck' package with dimensions of 57.8 mm in length, 47.5 mm in width, and 43.4 mm in height. It includes aluminum cladding for heat dissipation and operates with zero-voltage turn-on. The unit is certified to UL 94-V0 for housing materials and meets UL approval E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3-1393030-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
3-1393030-1
Solid State Relays 3-1393030-1
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 43.4 MM  [1.7 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 3-1393030-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Solid State Relays
3-1393030-1
Relays - Solid State Relays 3-1393030-1
3-1393030-1

3-1393030-1

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
3-1393030-1
Solid State Relays - Industrial Mount 3-1393030-1
Solid State Relays - Industrial Mount SSR-480D50=RELAY SLSOPC SCW S

Solid State Relays - Industrial Mount SSR-480D50=RELAY SLSOPC SCW S

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 3-1393030-1 3-1393030-1 3-1393030-1 3-1393030-1
Product Name Solid State Relays Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data