TE Connectivity Solid State Relays 3-1393030-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1393030-0 is a solid state relay from the SSR series, designed for industrial switching applications requiring silent, long-life operation without mechanical wear. It features a 25A, 480V AC output with DC input and zero voltage turn-on. The device uses optical coupling and is mounted on a chassis with a standard "hockey puck" package measuring 57.8 mm in height, 45 mm in length, and 36.5 mm in width. It is constructed with aluminum for heat dissipation and UL 94-V0 engineering plastics, and holds UL approval E29244.

Datasheet Summary
Powered by GS/AI

The 3-1393030-0 is a solid state relay from the SSR series, designed for industrial switching applications requiring silent, long-life operation without mechanical wear. It features a 25A, 480V AC output with DC input and zero voltage turn-on. The device uses optical coupling and is mounted on a chassis with a standard "hockey puck" package measuring 57.8 mm in height, 45 mm in length, and 36.5 mm in width. It is constructed with aluminum for heat dissipation and UL 94-V0 engineering plastics, and holds UL approval E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3-1393030-0 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
3-1393030-0
Solid State Relays 3-1393030-0
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 36.5 MM  [1.43 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 32
  • Load Voltage Rating (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 3-1393030-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Shenzhen, China
Relays - Solid State Relays
3-1393030-0
Relays - Solid State Relays 3-1393030-0
3-1393030-0

3-1393030-0

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 3-1393030-0 3-1393030-0 3-1393030-0
Product Name Solid State Relays Relays Relays - Solid State Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data