TE Connectivity Solder D-Sub Connectors 3-1392010-6

Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 2.2 Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 2.2 Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 3-1392010-6 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
3-1392010-6
Solder D-Sub Connectors 3-1392010-6
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 2.2 Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.76 MM  [.108 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, M3 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.76 MM  [.108 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, M3

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 3-1392010-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-1392010-6
D-Sub Connectors 3-1392010-6
SUB D STIFTLEI

SUB D STIFTLEI

Buy Now
V23529B1122C237=Sub D Stiftlei Amp - Te Connectivity - 88AJ0252 - Newark, An Avnet Company
Chicago, IL, United States
V23529B1122C237=Sub D Stiftlei Amp - Te Connectivity
88AJ0252
V23529B1122C237=Sub D Stiftlei Amp - Te Connectivity 88AJ0252
V23529B1122C237=SUB D STIFTLEI

V23529B1122C237=SUB D STIFTLEI

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1392010-6 3-1392010-6 88AJ0252
Product Name Solder D-Sub Connectors D-Sub Connectors V23529B1122C237=Sub D Stiftlei Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
D-Sub Connectors - 1-1393738-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers