Body Features Product Weight (G) : 13.763
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 9.4 MM [.37 INCH ] Product Length : 42.2 MM [1.661 INCH ] Stud Diameter : 10 MM , 10.5 MM [.413 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Packaging Features Packaging Method : Small Pack Packaging Quantity : 10
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Product Weight (G) : 13.763
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 9.4 MM [.37 INCH ] Product Length : 42.2 MM [1.661 INCH ] Stud Diameter : 10 MM , 10.5 MM [.413 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Packaging Features Packaging Method : Small Pack Packaging Quantity : 10
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Body Features Product Weight (G) : 13.763
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 9.4 MM [.37 INCH ] Product Length : 42.2 MM [1.661 INCH ] Stud Diameter : 10 MM , 10.5 MM [.413 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Packaging Features Packaging Method : Small Pack Packaging Quantity : 10
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Body Features
Product Weight (G) : 13.763
Contact Features
Barrel Type : Closed
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 9.4 MM [.37 INCH ]
Product Length : 42.2 MM [1.661 INCH ]
Stud Diameter : 10 MM , 10.5 MM [.413 INCH ]
Tongue Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : 34 - 35
Wire Size (AWG) : 2
Wire Size (CMA) : 52600 - 83700
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Compatible With Wire Plating Material : Tin
Packaging Features
Packaging Method : Small Pack
Packaging Quantity : 10
Product Type Features
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : M10
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 170 DEGC [338 DEGF ]