Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 135 Number of Rows : 4 Number of Sections : 4 Number of Signal Positions : 135 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM , 1 MM [.025 INCH , .039 INCH ]
Dimensions Connector Length : 36.85 MM [1.45 INCH ] Connector Width : 112.7 MM [4.437 INCH ] PCB Thickness (Recommended) : 1.2 - 1.6 MM [.047 - .063 INCH ] Profile Height from PCB : 22.7 MM [.894 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 3.2 MM , 2.2 MM [.126 INCH , .087 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without
Operation/Applicatio
n Shielded : No
Other Interface Number : 1123325/26/28/29
Packaging Features Packaging Method : Tube Packaging Quantity : 4
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 70 DEGC , 100 DEGC , 75 DEGC , 105 DEGC , 65 DEGC , 90 DEGC , 80 DEGC , 85 DEGC [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 135
- Number of Rows : 4
- Number of Sections : 4
- Number of Signal Positions : 135
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn), Gold (Au)
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM , 1 MM [.025 INCH , .039 INCH ]
Dimensions
- Connector Length : 36.85 MM [1.45 INCH ]
- Connector Width : 112.7 MM [4.437 INCH ]
- PCB Thickness (Recommended) : 1.2 - 1.6 MM [.047 - .063 INCH ]
- Profile Height from PCB : 22.7 MM [.894 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 3.2 MM , 2.2 MM [.126 INCH , .087 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : Without
- PCB Mount Retention Type : Mounting Hole
- Panel Mount Feature : Without
Operation/Application
Other
- Interface Number : 1123325/26/28/29
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 4
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 70 DEGC , 100 DEGC , 75 DEGC , 105 DEGC , 65 DEGC , 90 DEGC , 80 DEGC , 85 DEGC [212 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]