Body Features Connector & Keying Code : 01 Shell Plating Material : Cadmium
Configuration Features Number of Inserts : 2 Number of Positions : 70
Contact Features Contact Arrangement Code (Module A) : C3 Contact Arrangement Code (Module B) : 67 Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization
Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Rubber Seal Connector Shape : Rectangular Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : 01 Shell Plating Material : Cadmium
Configuration Features Number of Inserts : 2 Number of Positions : 70
Contact Features Contact Arrangement Code (Module A) : C3 Contact Arrangement Code (Module B) : 67 Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization
Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Rubber Seal Connector Shape : Rectangular Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Connector & Keying Code : 01 Shell Plating Material : Cadmium
Configuration Features Number of Inserts : 2 Number of Positions : 70
Contact Features Contact Arrangement Code (Module A) : C3 Contact Arrangement Code (Module B) : 67 Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Type (Module A) : Socket Contact Type (Module B) : Socket Rack & Panel Connector Contact Style : Coax
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization
Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Rubber Seal Connector Shape : Rectangular Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Connector & Keying Code : 01
Shell Plating Material : Cadmium
Configuration Features
Number of Inserts : 2
Number of Positions : 70
Contact Features
Contact Arrangement Code (Module A) : C3
Contact Arrangement Code (Module B) : 67
Contact Current Rating (Max) (AMP) : 7.5, 13
Contact Type (Module A) : Socket
Contact Type (Module B) : Socket
Rack & Panel Connector Contact Style : Coax
Mechanical Attachment
Mating Alignment : With
Mating Alignment Type : Polarization
Product Type Features
Connector & Housing Type : Plug
Connector Product Type : Connector Assembly
Connector Seal & Plug Type : Rubber Seal
Connector Shape : Rectangular
Sealable : Yes
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]